Vishay Intertechnology, Inc. Thin Film Resistors - SMD 2.5watt 20ohms .1% 25 PPM PHP02512E20R0BST5

Description
Thin Film Resistors - SMD 2.5watt 20ohms .1% 25 PPM
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 2.5watt 20ohms .1% 25 PPM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 2.5watt 20ohms .1% 25 PPM - PHP02512E20R0BST5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 2.5watt 20ohms .1% 25 PPM
PHP02512E20R0BST5
Thin Film Resistors - SMD 2.5watt 20ohms .1% 25 PPM PHP02512E20R0BST5
Thin Film Resistors - SMD 2.5watt 20ohms .1% 25 PPM

Thin Film Resistors - SMD 2.5watt 20ohms .1% 25 PPM

Supplier's Site
Chip Resistor - Surface Mount - PHP20.0BDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PHP20.0BDKR-ND
Chip Resistor - Surface Mount PHP20.0BDKR-ND
20 Ohms ±0.1% 2.5W Chip Resistor 2512 (6432 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

20 Ohms ±0.1% 2.5W Chip Resistor 2512 (6432 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - PHP20.0BTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PHP20.0BTR-ND
Chip Resistor - Surface Mount PHP20.0BTR-ND
20 Ohms ±0.1% 2.5W Chip Resistor 2512 (6432 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

20 Ohms ±0.1% 2.5W Chip Resistor 2512 (6432 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - PHP20.0BCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PHP20.0BCT-ND
Chip Resistor - Surface Mount PHP20.0BCT-ND
20 Ohms ±0.1% 2.5W Chip Resistor 2512 (6432 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

20 Ohms ±0.1% 2.5W Chip Resistor 2512 (6432 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - PHP02512E20R0BST5 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
PHP02512E20R0BST5
Chip Resistor - Surface Mount PHP02512E20R0BST5
RES SMD 20 OHM 0.1% 2.5W 2512

RES SMD 20 OHM 0.1% 2.5W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number PHP02512E20R0BST5 PHP20.0BDKR-ND PHP02512E20R0BST5
Product Name Thin Film Resistors - SMD 2.5watt 20ohms .1% 25 PPM Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2512; 2512
Resistance Range 20 ohms 20 ohms 20 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers