Vishay Intertechnology, Inc. Thin Film Resistors - SMD 2.5watt 2Kohms .1% 25 PPM PHP02512E2001BST5

Description
Thin Film Resistors - SMD 2.5watt 2Kohms .1% 25 PPM
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 2.5watt 2Kohms .1% 25 PPM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 2.5watt 2Kohms .1% 25 PPM - PHP02512E2001BST5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 2.5watt 2Kohms .1% 25 PPM
PHP02512E2001BST5
Thin Film Resistors - SMD 2.5watt 2Kohms .1% 25 PPM PHP02512E2001BST5
Thin Film Resistors - SMD 2.5watt 2Kohms .1% 25 PPM

Thin Film Resistors - SMD 2.5watt 2Kohms .1% 25 PPM

Supplier's Site
Chip Resistor - Surface Mount - PHP2.00KBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PHP2.00KBTR-ND
Chip Resistor - Surface Mount PHP2.00KBTR-ND
2 kOhms ±0.1% 2.5W Chip Resistor 2512 (6432 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

2 kOhms ±0.1% 2.5W Chip Resistor 2512 (6432 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number PHP02512E2001BST5 PHP2.00KBTR-ND
Product Name Thin Film Resistors - SMD 2.5watt 2Kohms .1% 25 PPM Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2512; 2512
Resistance Range 2000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details