Vishay Intertechnology, Inc. Chip Resistor - Surface Mount PHP02512E2000BST5

Description
200 Ohms ±0.1% 2.5W Chip Resistor 2512 (6432 Metric) Flame Proof, Moisture Resistant, Safety Thin Film
Request a Quote Datasheet
Description
200 Ohms ±0.1% 2.5W Chip Resistor 2512 (6432 Metric) Flame Proof, Moisture Resistant, Safety Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - PHP200BCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PHP200BCT-ND
Chip Resistor - Surface Mount PHP200BCT-ND
200 Ohms ±0.1% 2.5W Chip Resistor 2512 (6432 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

200 Ohms ±0.1% 2.5W Chip Resistor 2512 (6432 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - PHP200BTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PHP200BTR-ND
Chip Resistor - Surface Mount PHP200BTR-ND
200 Ohms ±0.1% 2.5W Chip Resistor 2512 (6432 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

200 Ohms ±0.1% 2.5W Chip Resistor 2512 (6432 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - PHP200BDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PHP200BDKR-ND
Chip Resistor - Surface Mount PHP200BDKR-ND
200 Ohms ±0.1% 2.5W Chip Resistor 2512 (6432 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

200 Ohms ±0.1% 2.5W Chip Resistor 2512 (6432 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD 2.5watt 200ohms .1% 25 PPM - PHP02512E2000BST5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 2.5watt 200ohms .1% 25 PPM
PHP02512E2000BST5
Thin Film Resistors - SMD 2.5watt 200ohms .1% 25 PPM PHP02512E2000BST5
Thin Film Resistors - SMD 2.5watt 200ohms .1% 25 PPM

Thin Film Resistors - SMD 2.5watt 200ohms .1% 25 PPM

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number PHP200BCT-ND PHP02512E2000BST5
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD 2.5watt 200ohms .1% 25 PPM
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 3-2176068-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details