Vishay Intertechnology, Inc. Chip Resistor - Surface Mount PHP02512E15R0BST5

Description
PHP02512 25PPM 15 0.1% S T5 E1
Request a Quote Datasheet
Description
PHP02512 25PPM 15 0.1% S T5 E1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-PHP02512E15R0BST5CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-PHP02512E15R0BST5CT-ND
Chip Resistor - Surface Mount 764-PHP02512E15R0BST5CT-ND
PHP02512 25PPM 15 0.1% S T5 E1

PHP02512 25PPM 15 0.1% S T5 E1

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-PHP02512E15R0BST5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-PHP02512E15R0BST5TR-ND
Chip Resistor - Surface Mount 764-PHP02512E15R0BST5TR-ND
PHP02512 25PPM 15 0.1% S T5 E1

PHP02512 25PPM 15 0.1% S T5 E1

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-PHP02512E15R0BST5DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-PHP02512E15R0BST5DKR-ND
Chip Resistor - Surface Mount 764-PHP02512E15R0BST5DKR-ND
PHP02512 25PPM 15 0.1% S T5 E1

PHP02512 25PPM 15 0.1% S T5 E1

Buy Now Datasheet
Thin Film Resistors - SMD 2.5watt 15ohms .1% 25 PPM - PHP02512E15R0BST5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 2.5watt 15ohms .1% 25 PPM
PHP02512E15R0BST5
Thin Film Resistors - SMD 2.5watt 15ohms .1% 25 PPM PHP02512E15R0BST5
Thin Film Resistors - SMD 2.5watt 15ohms .1% 25 PPM

Thin Film Resistors - SMD 2.5watt 15ohms .1% 25 PPM

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-PHP02512E15R0BST5CT-ND PHP02512E15R0BST5
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD 2.5watt 15ohms .1% 25 PPM
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1614917-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2490 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details