Vishay Intertechnology, Inc. Chip Resistor - Surface Mount PHP02512E10R0BST5

Description
10 Ohms ±0.1% 2.5W Chip Resistor 2512 (6432 Metric) Flame Proof, Moisture Resistant, Safety Thin Film
Request a Quote Datasheet
Description
10 Ohms ±0.1% 2.5W Chip Resistor 2512 (6432 Metric) Flame Proof, Moisture Resistant, Safety Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - PHP10.0BCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PHP10.0BCT-ND
Chip Resistor - Surface Mount PHP10.0BCT-ND
10 Ohms ±0.1% 2.5W Chip Resistor 2512 (6432 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

10 Ohms ±0.1% 2.5W Chip Resistor 2512 (6432 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - PHP10.0BDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PHP10.0BDKR-ND
Chip Resistor - Surface Mount PHP10.0BDKR-ND
10 Ohms ±0.1% 2.5W Chip Resistor 2512 (6432 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

10 Ohms ±0.1% 2.5W Chip Resistor 2512 (6432 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - PHP10.0BTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PHP10.0BTR-ND
Chip Resistor - Surface Mount PHP10.0BTR-ND
10 Ohms ±0.1% 2.5W Chip Resistor 2512 (6432 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

10 Ohms ±0.1% 2.5W Chip Resistor 2512 (6432 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1339452-PHP02512E10R0BST5 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1339452-PHP02512E10R0BST5
Resistors - Chip Resistor - Surface Mount 1339452-PHP02512E10R0BST5
Win Source Part Number: 1339452-PHP02512E10R 0BST5 Category: Resistors - Chip Resistor - Surface Mount Series: PHP Features: Flame Proof, Moisture Resistant, Safety Package: Tape & Reel Size / Dimension: 0.259" L x 0.124" W (6.58mm x 3.15mm) Height - Seated (Max): 0.033" (0.84mm) Standard Package: 500 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 2.5W Composition: Thin Film Number of Terminations: 2 Resistance: 10 Ohms Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Vishay Dale Thin Film

Win Source Part Number: 1339452-PHP02512E10R0BST5
Category: Resistors - Chip Resistor - Surface Mount
Series: PHP
Features: Flame Proof, Moisture Resistant, Safety
Package: Tape & Reel
Size / Dimension: 0.259" L x 0.124" W (6.58mm x 3.15mm)
Height - Seated (Max): 0.033" (0.84mm)
Standard Package: 500
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 2.5W
Composition: Thin Film
Number of Terminations: 2
Resistance: 10 Ohms
Package / Case: 2512 (6432 Metric)
Supplier Device Package: 2512
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Vishay Dale Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD 2.5watt 10ohms .1% 25 PPM - PHP02512E10R0BST5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 2.5watt 10ohms .1% 25 PPM
PHP02512E10R0BST5
Thin Film Resistors - SMD 2.5watt 10ohms .1% 25 PPM PHP02512E10R0BST5
Thin Film Resistors - SMD 2.5watt 10ohms .1% 25 PPM

Thin Film Resistors - SMD 2.5watt 10ohms .1% 25 PPM

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number PHP10.0BCT-ND 1339452-PHP02512E10R0BST5 PHP02512E10R0BST5
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Thin Film Resistors - SMD 2.5watt 10ohms .1% 25 PPM
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 2-2176094-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 226000 ohms
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details