Vishay Precision Group Surface Mount Thin Film Resistor, Php Series, 10 Ohm, 2.5 W, 0.1%, 200 V, 2512 [6432 Metric] Rohs Compliant Vishay PHP02512E10R0BST3

Description
Surface Mount Thin Film Resistor, PHP Series, 10 ohm, 2.5 W, - 0.1%, 200 V, 2512 [6432 Metric] RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, PHP Series, 10 ohm, 2.5 W, - 0.1%, 200 V, 2512 [6432 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Php Series, 10 Ohm, 2.5 W, 0.1%, 200 V, 2512 [6432 Metric] Rohs Compliant Vishay - 06X6545 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Php Series, 10 Ohm, 2.5 W, 0.1%, 200 V, 2512 [6432 Metric] Rohs Compliant Vishay
06X6545
Surface Mount Thin Film Resistor, Php Series, 10 Ohm, 2.5 W, 0.1%, 200 V, 2512 [6432 Metric] Rohs Compliant Vishay 06X6545
Surface Mount Thin Film Resistor, PHP Series, 10 ohm, 2.5 W, - 0.1%, 200 V, 2512 [6432 Metric] RoHS Compliant: Yes

Surface Mount Thin Film Resistor, PHP Series, 10 ohm, 2.5 W, - 0.1%, 200 V, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06X6545
Product Name Surface Mount Thin Film Resistor, Php Series, 10 Ohm, 2.5 W, 0.1%, 200 V, 2512 [6432 Metric] Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614948-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 75000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1468325 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C202J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details