Vishay Intertechnology, Inc. Thin Film Resistors - SMD 2.5watt 10Kohms .1% 25 PPM PHP02512E1002BST5

Description
Thin Film Resistors - SMD 2.5watt 10Kohms .1% 25 PPM
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 2.5watt 10Kohms .1% 25 PPM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 2.5watt 10Kohms .1% 25 PPM - PHP02512E1002BST5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 2.5watt 10Kohms .1% 25 PPM
PHP02512E1002BST5
Thin Film Resistors - SMD 2.5watt 10Kohms .1% 25 PPM PHP02512E1002BST5
Thin Film Resistors - SMD 2.5watt 10Kohms .1% 25 PPM

Thin Film Resistors - SMD 2.5watt 10Kohms .1% 25 PPM

Supplier's Site
Chip Resistor - Surface Mount - PHP10.0KBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PHP10.0KBDKR-ND
Chip Resistor - Surface Mount PHP10.0KBDKR-ND
10 kOhms ±0.1% 2.5W Chip Resistor 2512 (6432 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

10 kOhms ±0.1% 2.5W Chip Resistor 2512 (6432 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - PHP10.0KBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PHP10.0KBTR-ND
Chip Resistor - Surface Mount PHP10.0KBTR-ND
10 kOhms ±0.1% 2.5W Chip Resistor 2512 (6432 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

10 kOhms ±0.1% 2.5W Chip Resistor 2512 (6432 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - PHP10.0KBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PHP10.0KBCT-ND
Chip Resistor - Surface Mount PHP10.0KBCT-ND
10 kOhms ±0.1% 2.5W Chip Resistor 2512 (6432 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

10 kOhms ±0.1% 2.5W Chip Resistor 2512 (6432 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number PHP02512E1002BST5 PHP10.0KBDKR-ND
Product Name Thin Film Resistors - SMD 2.5watt 10Kohms .1% 25 PPM Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2512; 2512
Resistance Range 10000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614972-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers