Vishay Precision Group Surface Mount Thin Film Resistor, Php Series, 100 Ohm, 2.5 W, 0.1%, 200 V Rohs Compliant Vishay PHP02512E1000BST3

Description
Surface Mount Thin Film Resistor, PHP Series, 100 ohm, 2.5 W, - 0.1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, PHP Series, 100 ohm, 2.5 W, - 0.1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Php Series, 100 Ohm, 2.5 W, 0.1%, 200 V Rohs Compliant Vishay - 06X6546 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Php Series, 100 Ohm, 2.5 W, 0.1%, 200 V Rohs Compliant Vishay
06X6546
Surface Mount Thin Film Resistor, Php Series, 100 Ohm, 2.5 W, 0.1%, 200 V Rohs Compliant Vishay 06X6546
Surface Mount Thin Film Resistor, PHP Series, 100 ohm, 2.5 W, - 0.1%, 200 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, PHP Series, 100 ohm, 2.5 W, - 0.1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06X6546
Product Name Surface Mount Thin Film Resistor, Php Series, 100 Ohm, 2.5 W, 0.1%, 200 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details