Vishay Precision Group Surface Mount Thin Film Resistor, Php Series, 49.9 Ohm, 1 W, 0.1%, 100 V, 1206 [3216 Metric] Vishay PHP01206E49R9BST3

Description
Surface Mount Thin Film Resistor, PHP Series, 49.9 ohm, 1 W, - 0.1%, 100 V, 1206 [3216 Metric]
Datasheet
Description
Surface Mount Thin Film Resistor, PHP Series, 49.9 ohm, 1 W, - 0.1%, 100 V, 1206 [3216 Metric]
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Php Series, 49.9 Ohm, 1 W, 0.1%, 100 V, 1206 [3216 Metric] Vishay - 07Y1465 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Php Series, 49.9 Ohm, 1 W, 0.1%, 100 V, 1206 [3216 Metric] Vishay
07Y1465
Surface Mount Thin Film Resistor, Php Series, 49.9 Ohm, 1 W, 0.1%, 100 V, 1206 [3216 Metric] Vishay 07Y1465
Surface Mount Thin Film Resistor, PHP Series, 49.9 ohm, 1 W, - 0.1%, 100 V, 1206 [3216 Metric]

Surface Mount Thin Film Resistor, PHP Series, 49.9 ohm, 1 W, - 0.1%, 100 V, 1206 [3216 Metric]

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Php Series, 49.9 Ohm, 1 W, 0.1%, 100 V, 1206 [3216 Metric] Rohs Compliant Vishay - 06X6536 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Php Series, 49.9 Ohm, 1 W, 0.1%, 100 V, 1206 [3216 Metric] Rohs Compliant Vishay
06X6536
Surface Mount Thin Film Resistor, Php Series, 49.9 Ohm, 1 W, 0.1%, 100 V, 1206 [3216 Metric] Rohs Compliant Vishay 06X6536
Surface Mount Thin Film Resistor, PHP Series, 49.9 ohm, 1 W, - 0.1%, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes

Surface Mount Thin Film Resistor, PHP Series, 49.9 ohm, 1 W, - 0.1%, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 07Y1465 06X6536
Product Name Surface Mount Thin Film Resistor, Php Series, 49.9 Ohm, 1 W, 0.1%, 100 V, 1206 [3216 Metric] Vishay Surface Mount Thin Film Resistor, Php Series, 49.9 Ohm, 1 W, 0.1%, 100 V, 1206 [3216 Metric] Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 221000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details