Vishay Intertechnology, Inc. Chip Resistor - Surface Mount PHP01206E4991BST5

Description
4.99 kOhms ±0.1% 1W Chip Resistor 1206 (3216 Metric) Flame Proof, Moisture Resistant, Safety Thin Film
Request a Quote Datasheet
Description
4.99 kOhms ±0.1% 1W Chip Resistor 1206 (3216 Metric) Flame Proof, Moisture Resistant, Safety Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - PHP4.99KADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PHP4.99KADKR-ND
Chip Resistor - Surface Mount PHP4.99KADKR-ND
4.99 kOhms ±0.1% 1W Chip Resistor 1206 (3216 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

4.99 kOhms ±0.1% 1W Chip Resistor 1206 (3216 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - PHP4.99KACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PHP4.99KACT-ND
Chip Resistor - Surface Mount PHP4.99KACT-ND
4.99 kOhms ±0.1% 1W Chip Resistor 1206 (3216 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

4.99 kOhms ±0.1% 1W Chip Resistor 1206 (3216 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - PHP4.99KATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PHP4.99KATR-ND
Chip Resistor - Surface Mount PHP4.99KATR-ND
4.99 kOhms ±0.1% 1W Chip Resistor 1206 (3216 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

4.99 kOhms ±0.1% 1W Chip Resistor 1206 (3216 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

Buy Now Datasheet
Vishay/DaleThin Film Resistors - SMD 1watt 4.99Kohms .1% 25 PPM Learn More - PHP01206E4991BST5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleThin Film Resistors - SMD 1watt 4.99Kohms .1% 25 PPM Learn More
PHP01206E4991BST5
Vishay/DaleThin Film Resistors - SMD 1watt 4.99Kohms .1% 25 PPM Learn More PHP01206E4991BST5
Vishay/DaleThin Film Resistors - SMD 1watt 4.99Kohms .1% 25 PPM Learn More

Vishay/DaleThin Film Resistors - SMD 1watt 4.99Kohms .1% 25 PPM Learn More

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number PHP4.99KADKR-ND PHP01206E4991BST5
Product Name Chip Resistor - Surface Mount Vishay/DaleThin Film Resistors - SMD 1watt 4.99Kohms .1% 25 PPM Learn More
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R154JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers