Vishay Precision Group Surface Mount Thin Film Resistor, Php Series, 4.99 Kohm, 1 W, 0.1%, 100 V Rohs Compliant Vishay PHP01206E4991BST3

Description
Surface Mount Thin Film Resistor, PHP Series, 4.99 kohm, 1 W, - 0.1%, 100 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, PHP Series, 4.99 kohm, 1 W, - 0.1%, 100 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Php Series, 4.99 Kohm, 1 W, 0.1%, 100 V Rohs Compliant Vishay - 06X6538 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Php Series, 4.99 Kohm, 1 W, 0.1%, 100 V Rohs Compliant Vishay
06X6538
Surface Mount Thin Film Resistor, Php Series, 4.99 Kohm, 1 W, 0.1%, 100 V Rohs Compliant Vishay 06X6538
Surface Mount Thin Film Resistor, PHP Series, 4.99 kohm, 1 W, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, PHP Series, 4.99 kohm, 1 W, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06X6538
Product Name Surface Mount Thin Film Resistor, Php Series, 4.99 Kohm, 1 W, 0.1%, 100 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details