Vishay Precision Group Surface Mount Thin Film Resistor, Php Series, 499 Ohm, 1 W, 0.1%, 100 V, 1206 [3216 Metric] Rohs Compliant Vishay PHP01206E4990BST3

Description
Surface Mount Thin Film Resistor, PHP Series, 499 ohm, 1 W, - 0.1%, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, PHP Series, 499 ohm, 1 W, - 0.1%, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Php Series, 499 Ohm, 1 W, 0.1%, 100 V, 1206 [3216 Metric] Rohs Compliant Vishay - 06X6537 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Php Series, 499 Ohm, 1 W, 0.1%, 100 V, 1206 [3216 Metric] Rohs Compliant Vishay
06X6537
Surface Mount Thin Film Resistor, Php Series, 499 Ohm, 1 W, 0.1%, 100 V, 1206 [3216 Metric] Rohs Compliant Vishay 06X6537
Surface Mount Thin Film Resistor, PHP Series, 499 ohm, 1 W, - 0.1%, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes

Surface Mount Thin Film Resistor, PHP Series, 499 ohm, 1 W, - 0.1%, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06X6537
Product Name Surface Mount Thin Film Resistor, Php Series, 499 Ohm, 1 W, 0.1%, 100 V, 1206 [3216 Metric] Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details