Vishay Precision Group Surface Mount Thin Film Resistor, Php Series, 40.2 Ohm, 1 W, 0.1%, 100 V, 1206 [3216 Metric] Rohs Compliant Vishay PHP01206E40R2BST3

Description
Surface Mount Thin Film Resistor, PHP Series, 40.2 ohm, 1 W, - 0.1%, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, PHP Series, 40.2 ohm, 1 W, - 0.1%, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Php Series, 40.2 Ohm, 1 W, 0.1%, 100 V, 1206 [3216 Metric] Rohs Compliant Vishay - 06X6533 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Php Series, 40.2 Ohm, 1 W, 0.1%, 100 V, 1206 [3216 Metric] Rohs Compliant Vishay
06X6533
Surface Mount Thin Film Resistor, Php Series, 40.2 Ohm, 1 W, 0.1%, 100 V, 1206 [3216 Metric] Rohs Compliant Vishay 06X6533
Surface Mount Thin Film Resistor, PHP Series, 40.2 ohm, 1 W, - 0.1%, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes

Surface Mount Thin Film Resistor, PHP Series, 40.2 ohm, 1 W, - 0.1%, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06X6533
Product Name Surface Mount Thin Film Resistor, Php Series, 40.2 Ohm, 1 W, 0.1%, 100 V, 1206 [3216 Metric] Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 442 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364768P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1 ohms
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4C226J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details