Vishay Precision Group Res, Thin Film 4.02Kohm 1206 2.5W 0.1%; Power Rating Vishay PHP01206E4021BST1

Description
RES, THIN FILM 4.02KOHM 1206 2.5W 0.1%; Power Rating:2.5W; Resistance:4.02kohm; Resistance Tolerance:± 0.1%; Resistor Case Style:1206 [3216 Metric]; Resistor Element Type:Thin Film; Temperature Coefficient:± 25ppm/°C RoHS Compliant: Yes
Datasheet
Description
RES, THIN FILM 4.02KOHM 1206 2.5W 0.1%; Power Rating:2.5W; Resistance:4.02kohm; Resistance Tolerance:± 0.1%; Resistor Case Style:1206 [3216 Metric]; Resistor Element Type:Thin Film; Temperature Coefficient:± 25ppm/°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thin Film 4.02Kohm 1206 2.5W 0.1%; Power Rating Vishay - 43T8545 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film 4.02Kohm 1206 2.5W 0.1%; Power Rating Vishay
43T8545
Res, Thin Film 4.02Kohm 1206 2.5W 0.1%; Power Rating Vishay 43T8545
RES, THIN FILM 4.02KOHM 1206 2.5W 0.1%; Power Rating:2.5W; Resistance:4.02kohm; Resistance Tolerance:± 0.1%; Resistor Case Style:1206 [3216 Metric]; Resistor Element Type:Thin Film; Temperature Coefficient:± 25ppm/°C RoHS Compliant: Yes

RES, THIN FILM 4.02KOHM 1206 2.5W 0.1%; Power Rating:2.5W; Resistance:4.02kohm; Resistance Tolerance:± 0.1%; Resistor Case Style:1206 [3216 Metric]; Resistor Element Type:Thin Film; Temperature Coefficient:± 25ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 43T8545
Product Name Res, Thin Film 4.02Kohm 1206 2.5W 0.1%; Power Rating Vishay
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206
Resistance Range 4020 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details