Vishay Intertechnology, Inc. Vishay/DaleThin Film Resistors - SMD 1watt 30.1ohms .1% 25 PPM Learn More PHP01206E30R1BST5

Description
Vishay/DaleThin Film Resistors - SMD 1watt 30.1ohms .1% 25 PPM Learn More
Request a Quote Datasheet
Description
Vishay/DaleThin Film Resistors - SMD 1watt 30.1ohms .1% 25 PPM Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleThin Film Resistors - SMD 1watt 30.1ohms .1% 25 PPM Learn More - PHP01206E30R1BST5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleThin Film Resistors - SMD 1watt 30.1ohms .1% 25 PPM Learn More
PHP01206E30R1BST5
Vishay/DaleThin Film Resistors - SMD 1watt 30.1ohms .1% 25 PPM Learn More PHP01206E30R1BST5
Vishay/DaleThin Film Resistors - SMD 1watt 30.1ohms .1% 25 PPM Learn More

Vishay/DaleThin Film Resistors - SMD 1watt 30.1ohms .1% 25 PPM Learn More

Supplier's Site
Chip Resistor - Surface Mount - PHP30.1ACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PHP30.1ACT-ND
Chip Resistor - Surface Mount PHP30.1ACT-ND
30.1 Ohms ±0.1% 1W Chip Resistor 1206 (3216 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

30.1 Ohms ±0.1% 1W Chip Resistor 1206 (3216 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - PHP30.1ATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PHP30.1ATR-ND
Chip Resistor - Surface Mount PHP30.1ATR-ND
30.1 Ohms ±0.1% 1W Chip Resistor 1206 (3216 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

30.1 Ohms ±0.1% 1W Chip Resistor 1206 (3216 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - PHP30.1ADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PHP30.1ADKR-ND
Chip Resistor - Surface Mount PHP30.1ADKR-ND
30.1 Ohms ±0.1% 1W Chip Resistor 1206 (3216 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

30.1 Ohms ±0.1% 1W Chip Resistor 1206 (3216 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number PHP01206E30R1BST5 PHP30.1ACT-ND
Product Name Vishay/DaleThin Film Resistors - SMD 1watt 30.1ohms .1% 25 PPM Learn More Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206
Resistance Range 30.1 ohms 30.1 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1468268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details