Vishay Precision Group Surface Mount Thin Film Resistor, Php Series, 30.1 Kohm, 1 W, 0.1%, 100 V Rohs Compliant Vishay PHP01206E3012BST3

Description
Surface Mount Thin Film Resistor, PHP Series, 30.1 kohm, 1 W, - 0.1%, 100 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, PHP Series, 30.1 kohm, 1 W, - 0.1%, 100 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Php Series, 30.1 Kohm, 1 W, 0.1%, 100 V Rohs Compliant Vishay - 06X6532 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Php Series, 30.1 Kohm, 1 W, 0.1%, 100 V Rohs Compliant Vishay
06X6532
Surface Mount Thin Film Resistor, Php Series, 30.1 Kohm, 1 W, 0.1%, 100 V Rohs Compliant Vishay 06X6532
Surface Mount Thin Film Resistor, PHP Series, 30.1 kohm, 1 W, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, PHP Series, 30.1 kohm, 1 W, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06X6532
Product Name Surface Mount Thin Film Resistor, Php Series, 30.1 Kohm, 1 W, 0.1%, 100 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180000 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details