Vishay Intertechnology, Inc. Thin Film Resistors - SMD 1watt 20ohms .1% 25 PPM PHP01206E20R0BST5

Description
Thin Film Resistors - SMD 1watt 20ohms .1% 25 PPM
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1watt 20ohms .1% 25 PPM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1watt 20ohms .1% 25 PPM - PHP01206E20R0BST5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1watt 20ohms .1% 25 PPM
PHP01206E20R0BST5
Thin Film Resistors - SMD 1watt 20ohms .1% 25 PPM PHP01206E20R0BST5
Thin Film Resistors - SMD 1watt 20ohms .1% 25 PPM

Thin Film Resistors - SMD 1watt 20ohms .1% 25 PPM

Supplier's Site
Chip Resistor - Surface Mount - PHP20.0ACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PHP20.0ACT-ND
Chip Resistor - Surface Mount PHP20.0ACT-ND
20 Ohms ±0.1% 1W Chip Resistor 1206 (3216 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

20 Ohms ±0.1% 1W Chip Resistor 1206 (3216 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - PHP20.0ATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PHP20.0ATR-ND
Chip Resistor - Surface Mount PHP20.0ATR-ND
20 Ohms ±0.1% 1W Chip Resistor 1206 (3216 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

20 Ohms ±0.1% 1W Chip Resistor 1206 (3216 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - PHP20.0ADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PHP20.0ADKR-ND
Chip Resistor - Surface Mount PHP20.0ADKR-ND
20 Ohms ±0.1% 1W Chip Resistor 1206 (3216 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

20 Ohms ±0.1% 1W Chip Resistor 1206 (3216 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number PHP01206E20R0BST5 PHP20.0ACT-ND
Product Name Thin Film Resistors - SMD 1watt 20ohms .1% 25 PPM Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206
Resistance Range 20 ohms 20 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1278371 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers