Vishay Precision Group Surface Mount Thin Film Resistor, Php Series, 20 Ohm, 1 W, 0.1%, 100 V, 1206 [3216 Metric] Rohs Compliant Vishay PHP01206E20R0BST3

Description
Surface Mount Thin Film Resistor, PHP Series, 20 ohm, 1 W, - 0.1%, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, PHP Series, 20 ohm, 1 W, - 0.1%, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Php Series, 20 Ohm, 1 W, 0.1%, 100 V, 1206 [3216 Metric] Rohs Compliant Vishay - 06X6524 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Php Series, 20 Ohm, 1 W, 0.1%, 100 V, 1206 [3216 Metric] Rohs Compliant Vishay
06X6524
Surface Mount Thin Film Resistor, Php Series, 20 Ohm, 1 W, 0.1%, 100 V, 1206 [3216 Metric] Rohs Compliant Vishay 06X6524
Surface Mount Thin Film Resistor, PHP Series, 20 ohm, 1 W, - 0.1%, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes

Surface Mount Thin Film Resistor, PHP Series, 20 ohm, 1 W, - 0.1%, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06X6524
Product Name Surface Mount Thin Film Resistor, Php Series, 20 Ohm, 1 W, 0.1%, 100 V, 1206 [3216 Metric] Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614882-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1910 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details