Thin Film Resistors - SMD 1watt 20Kohms .1% 25 PPM
20 kOhms ±0.1% 1W Chip Resistor 1206 (3216 Metric) Flame Proof, Moisture Resistant, Safety Thin Film
RES SMD 20K OHM 0.1% 1W 1206
| ASAP Semiconductor LLC | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | PHP01206E2002BST5 | PHP20.0KATR-ND | PHP01206E2002BST5 |
| Product Name | Thin Film Resistors - SMD 1watt 20Kohms .1% 25 PPM | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 1206; 1206 | |
| Resistance Range | 20000 ohms | 20000 ohms | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Configuration | Single Resistor |