Vishay Precision Group Surface Mount Thin Film Resistor, Php Series, 2 Kohm, 1 W, 0.1%, 100 V, 1206 [3216 Metric] Rohs Compliant Vishay PHP01206E2001BST3

Description
Surface Mount Thin Film Resistor, PHP Series, 2 kohm, 1 W, - 0.1%, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, PHP Series, 2 kohm, 1 W, - 0.1%, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Php Series, 2 Kohm, 1 W, 0.1%, 100 V, 1206 [3216 Metric] Rohs Compliant Vishay - 06X6526 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Php Series, 2 Kohm, 1 W, 0.1%, 100 V, 1206 [3216 Metric] Rohs Compliant Vishay
06X6526
Surface Mount Thin Film Resistor, Php Series, 2 Kohm, 1 W, 0.1%, 100 V, 1206 [3216 Metric] Rohs Compliant Vishay 06X6526
Surface Mount Thin Film Resistor, PHP Series, 2 kohm, 1 W, - 0.1%, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes

Surface Mount Thin Film Resistor, PHP Series, 2 kohm, 1 W, - 0.1%, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Php Series, 2 Kohm, 1 W, 0.1%, 100 V, 1206 [3216 Metric] Vishay - 07Y1433 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Php Series, 2 Kohm, 1 W, 0.1%, 100 V, 1206 [3216 Metric] Vishay
07Y1433
Surface Mount Thin Film Resistor, Php Series, 2 Kohm, 1 W, 0.1%, 100 V, 1206 [3216 Metric] Vishay 07Y1433
Surface Mount Thin Film Resistor, PHP Series, 2 kohm, 1 W, - 0.1%, 100 V, 1206 [3216 Metric]

Surface Mount Thin Film Resistor, PHP Series, 2 kohm, 1 W, - 0.1%, 100 V, 1206 [3216 Metric]

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 06X6526 07Y1433
Product Name Surface Mount Thin Film Resistor, Php Series, 2 Kohm, 1 W, 0.1%, 100 V, 1206 [3216 Metric] Rohs Compliant Vishay Surface Mount Thin Film Resistor, Php Series, 2 Kohm, 1 W, 0.1%, 100 V, 1206 [3216 Metric] Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1240 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details