Vishay Precision Group Resistor Thin Film 2Kohm 1206 2.5W 0.1%, Full Reel; Resistance Vishay PHP01206E2001BST1

Description
RESISTOR THIN FILM 2KOHM 1206 2.5W 0.1%, FULL REEL; Resistance:2kohm; Resistance Tolerance:± 0.1%; Power Rating:2.5W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power RoHS Compliant: Yes
Datasheet
Description
RESISTOR THIN FILM 2KOHM 1206 2.5W 0.1%, FULL REEL; Resistance:2kohm; Resistance Tolerance:± 0.1%; Power Rating:2.5W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Thin Film 2Kohm 1206 2.5W 0.1%, Full Reel; Resistance Vishay - 43T8161 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Thin Film 2Kohm 1206 2.5W 0.1%, Full Reel; Resistance Vishay
43T8161
Resistor Thin Film 2Kohm 1206 2.5W 0.1%, Full Reel; Resistance Vishay 43T8161
RESISTOR THIN FILM 2KOHM 1206 2.5W 0.1%, FULL REEL; Resistance:2kohm; Resistance Tolerance:± 0.1%; Power Rating:2.5W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power RoHS Compliant: Yes

RESISTOR THIN FILM 2KOHM 1206 2.5W 0.1%, FULL REEL; Resistance:2kohm; Resistance Tolerance:± 0.1%; Power Rating:2.5W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 43T8161
Product Name Resistor Thin Film 2Kohm 1206 2.5W 0.1%, Full Reel; Resistance Vishay
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - A143248CT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details