Vishay Precision Group Resistor Thin Film 200 Ohm 1206 2.5W 0.1%; Power Rating Vishay PHP01206E2000BST1

Description
RESISTOR THIN FILM 200 OHM 1206 2.5W 0.1%; Power Rating:2.5W; Resistance:200ohm; Resistance Tolerance:± 0.1%; Resistor Case Style:1206 [3216 Metric]; Resistor Element Type:Thin Film; Temperature Coefficient:± 25ppm/°C RoHS Compliant: Yes
Datasheet
Description
RESISTOR THIN FILM 200 OHM 1206 2.5W 0.1%; Power Rating:2.5W; Resistance:200ohm; Resistance Tolerance:± 0.1%; Resistor Case Style:1206 [3216 Metric]; Resistor Element Type:Thin Film; Temperature Coefficient:± 25ppm/°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Thin Film 200 Ohm 1206 2.5W 0.1%; Power Rating Vishay - 43T8159 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Thin Film 200 Ohm 1206 2.5W 0.1%; Power Rating Vishay
43T8159
Resistor Thin Film 200 Ohm 1206 2.5W 0.1%; Power Rating Vishay 43T8159
RESISTOR THIN FILM 200 OHM 1206 2.5W 0.1%; Power Rating:2.5W; Resistance:200ohm; Resistance Tolerance:± 0.1%; Resistor Case Style:1206 [3216 Metric]; Resistor Element Type:Thin Film; Temperature Coefficient:± 25ppm/°C RoHS Compliant: Yes

RESISTOR THIN FILM 200 OHM 1206 2.5W 0.1%; Power Rating:2.5W; Resistance:200ohm; Resistance Tolerance:± 0.1%; Resistor Case Style:1206 [3216 Metric]; Resistor Element Type:Thin Film; Temperature Coefficient:± 25ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 43T8159
Product Name Resistor Thin Film 200 Ohm 1206 2.5W 0.1%; Power Rating Vishay
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206
Resistance Range 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details