Vishay Intertechnology, Inc. Vishay/DaleThin Film Resistors - SMD 1watt 10ohms .1% 25 PPM Learn More PHP01206E10R0BST5

Description
Vishay/DaleThin Film Resistors - SMD 1watt 10ohms .1% 25 PPM Learn More
Request a Quote Datasheet
Description
Vishay/DaleThin Film Resistors - SMD 1watt 10ohms .1% 25 PPM Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleThin Film Resistors - SMD 1watt 10ohms .1% 25 PPM Learn More - PHP01206E10R0BST5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleThin Film Resistors - SMD 1watt 10ohms .1% 25 PPM Learn More
PHP01206E10R0BST5
Vishay/DaleThin Film Resistors - SMD 1watt 10ohms .1% 25 PPM Learn More PHP01206E10R0BST5
Vishay/DaleThin Film Resistors - SMD 1watt 10ohms .1% 25 PPM Learn More

Vishay/DaleThin Film Resistors - SMD 1watt 10ohms .1% 25 PPM Learn More

Supplier's Site
Chip Resistor - Surface Mount - PHP10.0ATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PHP10.0ATR-ND
Chip Resistor - Surface Mount PHP10.0ATR-ND
10 Ohms ±0.1% 1W Chip Resistor 1206 (3216 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

10 Ohms ±0.1% 1W Chip Resistor 1206 (3216 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - PHP10.0ACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PHP10.0ACT-ND
Chip Resistor - Surface Mount PHP10.0ACT-ND
10 Ohms ±0.1% 1W Chip Resistor 1206 (3216 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

10 Ohms ±0.1% 1W Chip Resistor 1206 (3216 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - PHP10.0ADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PHP10.0ADKR-ND
Chip Resistor - Surface Mount PHP10.0ADKR-ND
10 Ohms ±0.1% 1W Chip Resistor 1206 (3216 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

10 Ohms ±0.1% 1W Chip Resistor 1206 (3216 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - PHP01206E10R0BST5 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
PHP01206E10R0BST5
Chip Resistor - Surface Mount PHP01206E10R0BST5
RES SMD 10 OHM 0.1% 1W 1206

RES SMD 10 OHM 0.1% 1W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number PHP01206E10R0BST5 PHP10.0ATR-ND PHP01206E10R0BST5
Product Name Vishay/DaleThin Film Resistors - SMD 1watt 10ohms .1% 25 PPM Learn More Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206
Resistance Range 10 ohms 10 ohms 10 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573256 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 82 ohms
View Details