Vishay Precision Group Res, Thin Film, 10R, 0.1%, 2.5W, 1206, Reel; Resistance Vishay PHP01206E10R0BST1

Description
RES, THIN FILM, 10R, 0.1%, 2.5W, 1206, REEL; Resistance:10ohm; Resistance Tolerance:± 0.1%; Power Rating:2.5W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:100V RoHS Compliant: Yes
Description
RES, THIN FILM, 10R, 0.1%, 2.5W, 1206, REEL; Resistance:10ohm; Resistance Tolerance:± 0.1%; Power Rating:2.5W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:100V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thin Film, 10R, 0.1%, 2.5W, 1206, Reel; Resistance Vishay - 45T6587 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 10R, 0.1%, 2.5W, 1206, Reel; Resistance Vishay
45T6587
Res, Thin Film, 10R, 0.1%, 2.5W, 1206, Reel; Resistance Vishay 45T6587
RES, THIN FILM, 10R, 0.1%, 2.5W, 1206, REEL; Resistance:10ohm; Resistance Tolerance:± 0.1%; Power Rating:2.5W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:100V RoHS Compliant: Yes

RES, THIN FILM, 10R, 0.1%, 2.5W, 1206, REEL; Resistance:10ohm; Resistance Tolerance:± 0.1%; Power Rating:2.5W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 45T6587
Product Name Res, Thin Film, 10R, 0.1%, 2.5W, 1206, Reel; Resistance Vishay
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details