Vishay Precision Group Chip Resistor - Surface Mount PHP01206E1001BST3

Description
PHP01206 25PPM 1K 0.1% S T3 E1
Request a Quote Datasheet
Description
PHP01206 25PPM 1K 0.1% S T3 E1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-PHP01206E1001BST3CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-PHP01206E1001BST3CT-ND
Chip Resistor - Surface Mount 764-PHP01206E1001BST3CT-ND
PHP01206 25PPM 1K 0.1% S T3 E1

PHP01206 25PPM 1K 0.1% S T3 E1

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-PHP01206E1001BST3TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-PHP01206E1001BST3TR-ND
Chip Resistor - Surface Mount 764-PHP01206E1001BST3TR-ND
PHP01206 25PPM 1K 0.1% S T3 E1

PHP01206 25PPM 1K 0.1% S T3 E1

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-PHP01206E1001BST3DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-PHP01206E1001BST3DKR-ND
Chip Resistor - Surface Mount 764-PHP01206E1001BST3DKR-ND
PHP01206 25PPM 1K 0.1% S T3 E1

PHP01206 25PPM 1K 0.1% S T3 E1

Buy Now Datasheet
Surface Mount Thin Film Resistor, Php Series, 1 Kohm, 1 W, 0.1%, 100 V, 1206 [3216 Metric] Rohs Compliant Vishay - 06X6522 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Php Series, 1 Kohm, 1 W, 0.1%, 100 V, 1206 [3216 Metric] Rohs Compliant Vishay
06X6522
Surface Mount Thin Film Resistor, Php Series, 1 Kohm, 1 W, 0.1%, 100 V, 1206 [3216 Metric] Rohs Compliant Vishay 06X6522
Surface Mount Thin Film Resistor, PHP Series, 1 kohm, 1 W, - 0.1%, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes

Surface Mount Thin Film Resistor, PHP Series, 1 kohm, 1 W, - 0.1%, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 764-PHP01206E1001BST3CT-ND 06X6522
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Php Series, 1 Kohm, 1 W, 0.1%, 100 V, 1206 [3216 Metric] Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614886-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39.2 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details