Vishay Intertechnology, Inc. Thin Film Resistors - SMD 1watt 100ohms .1% 25 PPM PHP01206E1000BST5

Description
Thin Film Resistors - SMD 1watt 100ohms .1% 25 PPM
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1watt 100ohms .1% 25 PPM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1watt 100ohms .1% 25 PPM - PHP01206E1000BST5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1watt 100ohms .1% 25 PPM
PHP01206E1000BST5
Thin Film Resistors - SMD 1watt 100ohms .1% 25 PPM PHP01206E1000BST5
Thin Film Resistors - SMD 1watt 100ohms .1% 25 PPM

Thin Film Resistors - SMD 1watt 100ohms .1% 25 PPM

Supplier's Site
Chip Resistor - Surface Mount - PHP100ACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PHP100ACT-ND
Chip Resistor - Surface Mount PHP100ACT-ND
100 Ohms ±0.1% 1W Chip Resistor 1206 (3216 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

100 Ohms ±0.1% 1W Chip Resistor 1206 (3216 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - PHP100ADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PHP100ADKR-ND
Chip Resistor - Surface Mount PHP100ADKR-ND
100 Ohms ±0.1% 1W Chip Resistor 1206 (3216 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

100 Ohms ±0.1% 1W Chip Resistor 1206 (3216 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - PHP100ATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PHP100ATR-ND
Chip Resistor - Surface Mount PHP100ATR-ND
100 Ohms ±0.1% 1W Chip Resistor 1206 (3216 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

100 Ohms ±0.1% 1W Chip Resistor 1206 (3216 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

Buy Now Datasheet
RES SMD 100 OHM 0.1% 1W 1206 - 881-PHP01206E1000BST5 - Utmel Electronic Limited
Hong Kong, China
RES SMD 100 OHM 0.1% 1W 1206
881-PHP01206E1000BST5
RES SMD 100 OHM 0.1% 1W 1206 881-PHP01206E1000BST5
RES SMD 100 OHM 0.1% 1W 1206

RES SMD 100 OHM 0.1% 1W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number PHP01206E1000BST5 PHP100ACT-ND 881-PHP01206E1000BST5
Product Name Thin Film Resistors - SMD 1watt 100ohms .1% 25 PPM Chip Resistor - Surface Mount RES SMD 100 OHM 0.1% 1W 1206
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 Surface Mount Technology (SMT / SMD); 1206
Resistance Range 100 ohms 100 ohms 100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691827 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec q200
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details