Vishay Precision Group Surface Mount Thin Film Resistor, Php Series, 100 Ohm, 1 W, 0.1%, 100 V, 1206 [3216 Metric] Rohs Compliant Vishay PHP01206E1000BST3

Description
Surface Mount Thin Film Resistor, PHP Series, 100 ohm, 1 W, - 0.1%, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, PHP Series, 100 ohm, 1 W, - 0.1%, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Php Series, 100 Ohm, 1 W, 0.1%, 100 V, 1206 [3216 Metric] Rohs Compliant Vishay - 06X6521 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Php Series, 100 Ohm, 1 W, 0.1%, 100 V, 1206 [3216 Metric] Rohs Compliant Vishay
06X6521
Surface Mount Thin Film Resistor, Php Series, 100 Ohm, 1 W, 0.1%, 100 V, 1206 [3216 Metric] Rohs Compliant Vishay 06X6521
Surface Mount Thin Film Resistor, PHP Series, 100 ohm, 1 W, - 0.1%, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes

Surface Mount Thin Film Resistor, PHP Series, 100 ohm, 1 W, - 0.1%, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Php Series, 100 Ohm, 1 W, 0.1%, 100 V, 1206 [3216 Metric] Vishay - 07Y1412 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Php Series, 100 Ohm, 1 W, 0.1%, 100 V, 1206 [3216 Metric] Vishay
07Y1412
Surface Mount Thin Film Resistor, Php Series, 100 Ohm, 1 W, 0.1%, 100 V, 1206 [3216 Metric] Vishay 07Y1412
Surface Mount Thin Film Resistor, PHP Series, 100 ohm, 1 W, - 0.1%, 100 V, 1206 [3216 Metric]

Surface Mount Thin Film Resistor, PHP Series, 100 ohm, 1 W, - 0.1%, 100 V, 1206 [3216 Metric]

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 06X6521 07Y1412
Product Name Surface Mount Thin Film Resistor, Php Series, 100 Ohm, 1 W, 0.1%, 100 V, 1206 [3216 Metric] Rohs Compliant Vishay Surface Mount Thin Film Resistor, Php Series, 100 Ohm, 1 W, 0.1%, 100 V, 1206 [3216 Metric] Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200 ohms
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details