Vishay Precision Group Pfc Capacitor, 3 X 96.2Uf, 525V, Can; Dielectric Type Vishay PHMKP525.3.25

Description
PFC CAPACITOR, 3 X 96.2UF, 525V, CAN; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:96.2µF; Capacitance Tolerance:± 5%; Typical Applications:Three-P hase PFC; Capacitor Mounting:Stud Mount - M12; ESR:- RoHS Compliant: Yes
Description
PFC CAPACITOR, 3 X 96.2UF, 525V, CAN; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:96.2µF; Capacitance Tolerance:± 5%; Typical Applications:Three-P hase PFC; Capacitor Mounting:Stud Mount - M12; ESR:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pfc Capacitor, 3 X 96.2Uf, 525V, Can; Dielectric Type Vishay - 97M3563 - Newark, An Avnet Company
Chicago, IL, United States
Pfc Capacitor, 3 X 96.2Uf, 525V, Can; Dielectric Type Vishay
97M3563
Pfc Capacitor, 3 X 96.2Uf, 525V, Can; Dielectric Type Vishay 97M3563
PFC CAPACITOR, 3 X 96.2UF, 525V, CAN; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:96.2µF; Capacitance Tolerance:± 5%; Typical Applications:Three-P hase PFC; Capacitor Mounting:Stud Mount - M12; ESR:- RoHS Compliant: Yes

PFC CAPACITOR, 3 X 96.2UF, 525V, CAN; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:96.2µF; Capacitance Tolerance:± 5%; Typical Applications:Three-Phase PFC; Capacitor Mounting:Stud Mount - M12; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97M3563
Product Name Pfc Capacitor, 3 X 96.2Uf, 525V, Can; Dielectric Type Vishay
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Aluminum Electrolytic - 101C204U7R5EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers