Vishay Intertechnology, Inc. Wirewound Resistors 17 OHM 1% PH10017R00FJ01

Description
Wirewound Resistors 17ohm 1%
Request a Quote
Description
Wirewound Resistors 17ohm 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors 17 OHM 1% - PH10017R00FJ01 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors 17 OHM 1%
PH10017R00FJ01
Wirewound Resistors 17 OHM 1% PH10017R00FJ01
Wirewound Resistors 17ohm 1%

Wirewound Resistors 17ohm 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number PH10017R00FJ01
Product Name Wirewound Resistors 17 OHM 1%
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1249278 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-BPR58CR15J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers