Vishay Intertechnology, Inc. 25W,100,1%,BULK PH025100R0FJ01

Description
25W,100,1%,BULK
Request a Quote
Description
25W,100,1%,BULK
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
25W,100,1%,BULK - PH025100R0FJ01 - ASAP Semiconductor LLC
Anaheim, CA, United States
25W,100,1%,BULK
PH025100R0FJ01
25W,100,1%,BULK PH025100R0FJ01
25W,100,1%,BULK

25W,100,1%,BULK

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number PH025100R0FJ01
Product Name 25W,100,1%,BULK
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R152JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-1614892-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers