Vishay Intertechnology, Inc. Chip Resistor - Surface Mount PEP1206Z1001BGTA

Description
1 kOhms ±0.1% 0.66W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
1 kOhms ±0.1% 0.66W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 716-PEP1206Z1001BGTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-PEP1206Z1001BGTACT-ND
Chip Resistor - Surface Mount 716-PEP1206Z1001BGTACT-ND
1 kOhms ±0.1% 0.66W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film

1 kOhms ±0.1% 0.66W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 716-PEP1206Z1001BGTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-PEP1206Z1001BGTATR-ND
Chip Resistor - Surface Mount 716-PEP1206Z1001BGTATR-ND
1 kOhms ±0.1% 0.66W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film

1 kOhms ±0.1% 0.66W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Res, 1Kohm, 0.1%, 0.66W, Thin Film, Smd; Resistance Vishay - 83AJ0703 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1Kohm, 0.1%, 0.66W, Thin Film, Smd; Resistance Vishay
83AJ0703
Res, 1Kohm, 0.1%, 0.66W, Thin Film, Smd; Resistance Vishay 83AJ0703
RES, 1KOHM, 0.1%, 0.66W, THIN FILM, SMD; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PEP Series RoHS Compliant: Yes

RES, 1KOHM, 0.1%, 0.66W, THIN FILM, SMD; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PEP Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1Kohm, 0.1%, 0.66W, Thin Film, Smd; Resistance Vishay - 83AJ0667 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1Kohm, 0.1%, 0.66W, Thin Film, Smd; Resistance Vishay
83AJ0667
Res, 1Kohm, 0.1%, 0.66W, Thin Film, Smd; Resistance Vishay 83AJ0667
RES, 1KOHM, 0.1%, 0.66W, THIN FILM, SMD; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PEP Series RoHS Compliant: Yes

RES, 1KOHM, 0.1%, 0.66W, THIN FILM, SMD; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PEP Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1Kohm, 0.1%, 0.66W, Thin Film, Smd Rohs Compliant Vishay - 29AK3419 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1Kohm, 0.1%, 0.66W, Thin Film, Smd Rohs Compliant Vishay
29AK3419
Res, 1Kohm, 0.1%, 0.66W, Thin Film, Smd Rohs Compliant Vishay 29AK3419
RES, 1KOHM, 0.1%, 0.66W, THIN FILM, SMD ROHS COMPLIANT: YES

RES, 1KOHM, 0.1%, 0.66W, THIN FILM, SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 716-PEP1206Z1001BGTACT-ND 83AJ0703 29AK3419
Product Name Chip Resistor - Surface Mount Res, 1Kohm, 0.1%, 0.66W, Thin Film, Smd; Resistance Vishay Res, 1Kohm, 0.1%, 0.66W, Thin Film, Smd Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 511 ohms
View Details
2 suppliers
Through Hole Resistors - 1722196 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R331JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers