Vishay Intertechnology, Inc. Chip Resistor - Surface Mount PEP1206Y9003WNTA

Description
900 kOhms ±0.05% 0.66W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
900 kOhms ±0.05% 0.66W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 716-PEP1206Y9003WNTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-PEP1206Y9003WNTATR-ND
Chip Resistor - Surface Mount 716-PEP1206Y9003WNTATR-ND
900 kOhms ±0.05% 0.66W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film

900 kOhms ±0.05% 0.66W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 716-PEP1206Y9003WNTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-PEP1206Y9003WNTACT-ND
Chip Resistor - Surface Mount 716-PEP1206Y9003WNTACT-ND
900 kOhms ±0.05% 0.66W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film

900 kOhms ±0.05% 0.66W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Res, 900Kohm, 0.05%, 0.66W, Thin Film; Resistance Vishay - 83AJ0666 - Newark, An Avnet Company
Chicago, IL, United States
Res, 900Kohm, 0.05%, 0.66W, Thin Film; Resistance Vishay
83AJ0666
Res, 900Kohm, 0.05%, 0.66W, Thin Film; Resistance Vishay 83AJ0666
RES, 900KOHM, 0.05%, 0.66W, THIN FILM; Resistance:900kohm; Resistance Tolerance:± 0.05%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PEP SeriesRoHS Compliant: Yes

RES, 900KOHM, 0.05%, 0.66W, THIN FILM; Resistance:900kohm; Resistance Tolerance:± 0.05%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PEP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 900Kohm, 0.05%, 0.66W, Thin Film; Resistance Vishay - 83AJ0702 - Newark, An Avnet Company
Chicago, IL, United States
Res, 900Kohm, 0.05%, 0.66W, Thin Film; Resistance Vishay
83AJ0702
Res, 900Kohm, 0.05%, 0.66W, Thin Film; Resistance Vishay 83AJ0702
RES, 900KOHM, 0.05%, 0.66W, THIN FILM; Resistance:900kohm; Resistance Tolerance:± 0.05%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PEP SeriesRoHS Compliant: Yes

RES, 900KOHM, 0.05%, 0.66W, THIN FILM; Resistance:900kohm; Resistance Tolerance:± 0.05%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PEP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-PEP1206Y9003WNTATR-ND 83AJ0666
Product Name Chip Resistor - Surface Mount Res, 900Kohm, 0.05%, 0.66W, Thin Film; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 0.0500 +/- % 0.0500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2573181 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 4700 ohms
View Details
Through Hole Resistors - 4756230 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details