200 kOhms ±0.05% 0.66W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film
200 kOhms ±0.05% 0.66W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film
RES, 200KOHM, 0.05%, 0.66W, THIN FILM; Resistance:200kohm; Resistance Tolerance:± 0.05%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PEP SeriesRoHS Compliant: Yes
RES, 200KOHM, 0.05%, 0.66W, THIN FILM; Resistance:200kohm; Resistance Tolerance:± 0.05%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PEP SeriesRoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 716-PEP1206Y2003WNTATR-ND | 2391509P | 83AJ0664 |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Resistors | Res, 200Kohm, 0.05%, 0.66W, Thin Film; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | Precision Resistor | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip); Thin Film | Thin Film (Chip) |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD); 1206; 1206 | 1206; 1206 [3216 Metric] |
| Tolerance | 0.0500 +/- % | 0.0500 +/- % |