Vishay Intertechnology, Inc. Surface Mount Resistors PEP1206Y1003WNTA

Description
Vishay PEP1206Y1003WNTA
Request a Quote Datasheet
Description
Vishay PEP1206Y1003WNTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2391505P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2391505P
Surface Mount Resistors 2391505P
Vishay PEP1206Y1003WNTA

Vishay PEP1206Y1003WNTA

Supplier's Site
Surface Mount Resistors - 2391505 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2391505
Surface Mount Resistors 2391505
Vishay PEP1206Y1003WNTA

Vishay PEP1206Y1003WNTA

Supplier's Site
Surface Mount Resistors - 2391504 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2391504
Surface Mount Resistors 2391504
Vishay PEP1206Y1003WNTA

Vishay PEP1206Y1003WNTA

Supplier's Site
Chip Resistor - Surface Mount - 716-PEP1206Y1003WNTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-PEP1206Y1003WNTACT-ND
Chip Resistor - Surface Mount 716-PEP1206Y1003WNTACT-ND
100 kOhms ±0.05% 0.66W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film

100 kOhms ±0.05% 0.66W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 716-PEP1206Y1003WNTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-PEP1206Y1003WNTATR-ND
Chip Resistor - Surface Mount 716-PEP1206Y1003WNTATR-ND
100 kOhms ±0.05% 0.66W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film

100 kOhms ±0.05% 0.66W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Res, 100Kohm, 0.05%, 0.66W, Thin Film; Resistance Vishay - 83AJ0662 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100Kohm, 0.05%, 0.66W, Thin Film; Resistance Vishay
83AJ0662
Res, 100Kohm, 0.05%, 0.66W, Thin Film; Resistance Vishay 83AJ0662
RES, 100KOHM, 0.05%, 0.66W, THIN FILM; Resistance:100kohm; Resistance Tolerance:± 0.05%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PEP SeriesRoHS Compliant: Yes

RES, 100KOHM, 0.05%, 0.66W, THIN FILM; Resistance:100kohm; Resistance Tolerance:± 0.05%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PEP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100Kohm, 0.05%, 0.66W, Thin Film; Resistance Vishay - 83AJ0698 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100Kohm, 0.05%, 0.66W, Thin Film; Resistance Vishay
83AJ0698
Res, 100Kohm, 0.05%, 0.66W, Thin Film; Resistance Vishay 83AJ0698
RES, 100KOHM, 0.05%, 0.66W, THIN FILM; Resistance:100kohm; Resistance Tolerance:± 0.05%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PEP SeriesRoHS Compliant: Yes

RES, 100KOHM, 0.05%, 0.66W, THIN FILM; Resistance:100kohm; Resistance Tolerance:± 0.05%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PEP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 2391505P 716-PEP1206Y1003WNTACT-ND 83AJ0662
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Res, 100Kohm, 0.05%, 0.66W, Thin Film; Resistance Vishay
Technology / Construction Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 100000 ohms 100000 ohms
Power Rating 0.3300 watts 0.6600 watts 0.6600 watts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details