Vishay Intertechnology, Inc. Chip Resistor - Surface Mount PEP1206Y1000BNTA

Description
100 Ohms ±0.1% 0.66W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
100 Ohms ±0.1% 0.66W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 716-PEP1206Y1000BNTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-PEP1206Y1000BNTATR-ND
Chip Resistor - Surface Mount 716-PEP1206Y1000BNTATR-ND
100 Ohms ±0.1% 0.66W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film

100 Ohms ±0.1% 0.66W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 716-PEP1206Y1000BNTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-PEP1206Y1000BNTACT-ND
Chip Resistor - Surface Mount 716-PEP1206Y1000BNTACT-ND
100 Ohms ±0.1% 0.66W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film

100 Ohms ±0.1% 0.66W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Res, 100 Ohm, 0.1%, 0.66W, Thin Film; Resistance Vishay - 83AJ0695 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100 Ohm, 0.1%, 0.66W, Thin Film; Resistance Vishay
83AJ0695
Res, 100 Ohm, 0.1%, 0.66W, Thin Film; Resistance Vishay 83AJ0695
RES, 100 OHM, 0.1%, 0.66W, THIN FILM; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PEP Series RoHS Compliant: Yes

RES, 100 OHM, 0.1%, 0.66W, THIN FILM; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PEP Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100 Ohm, 0.1%, 0.66W, Thin Film; Resistance Vishay - 83AJ0659 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100 Ohm, 0.1%, 0.66W, Thin Film; Resistance Vishay
83AJ0659
Res, 100 Ohm, 0.1%, 0.66W, Thin Film; Resistance Vishay 83AJ0659
RES, 100 OHM, 0.1%, 0.66W, THIN FILM; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PEP Series RoHS Compliant: Yes

RES, 100 OHM, 0.1%, 0.66W, THIN FILM; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PEP Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-PEP1206Y1000BNTATR-ND 83AJ0695
Product Name Chip Resistor - Surface Mount Res, 100 Ohm, 0.1%, 0.66W, Thin Film; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567777P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details