Vishay Intertechnology, Inc. Chip Resistor - Surface Mount PEP0805Y5002BNTA

Description
50 kOhms ±0.1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
50 kOhms ±0.1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 716-PEP0805Y5002BNTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-PEP0805Y5002BNTACT-ND
Chip Resistor - Surface Mount 716-PEP0805Y5002BNTACT-ND
50 kOhms ±0.1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

50 kOhms ±0.1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 716-PEP0805Y5002BNTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-PEP0805Y5002BNTATR-ND
Chip Resistor - Surface Mount 716-PEP0805Y5002BNTATR-ND
50 kOhms ±0.1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

50 kOhms ±0.1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Surface Mount Resistors - 2391496P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2391496P
Surface Mount Resistors 2391496P
Vishay PEP0805Y5002BNTA

Vishay PEP0805Y5002BNTA

Supplier's Site
Surface Mount Resistors - 2391495 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2391495
Surface Mount Resistors 2391495
Vishay PEP0805Y5002BNTA

Vishay PEP0805Y5002BNTA

Supplier's Site
Surface Mount Resistors - 2391496 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2391496
Surface Mount Resistors 2391496
Vishay PEP0805Y5002BNTA

Vishay PEP0805Y5002BNTA

Supplier's Site
Res, 50Kohm, 0.1%, 0.5W, Thin Film, Smd; Resistance Vishay - 83AJ0658 - Newark, An Avnet Company
Chicago, IL, United States
Res, 50Kohm, 0.1%, 0.5W, Thin Film, Smd; Resistance Vishay
83AJ0658
Res, 50Kohm, 0.1%, 0.5W, Thin Film, Smd; Resistance Vishay 83AJ0658
RES, 50KOHM, 0.1%, 0.5W, THIN FILM, SMD; Resistance:50kohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PEP SeriesRoHS Compliant: Yes

RES, 50KOHM, 0.1%, 0.5W, THIN FILM, SMD; Resistance:50kohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PEP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 50Kohm, 0.1%, 0.5W, Thin Film, Smd; Resistance Vishay - 83AJ0694 - Newark, An Avnet Company
Chicago, IL, United States
Res, 50Kohm, 0.1%, 0.5W, Thin Film, Smd; Resistance Vishay
83AJ0694
Res, 50Kohm, 0.1%, 0.5W, Thin Film, Smd; Resistance Vishay 83AJ0694
RES, 50KOHM, 0.1%, 0.5W, THIN FILM, SMD; Resistance:50kohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PEP SeriesRoHS Compliant: Yes

RES, 50KOHM, 0.1%, 0.5W, THIN FILM, SMD; Resistance:50kohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PEP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 716-PEP0805Y5002BNTACT-ND 2391496P 83AJ0658
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Res, 50Kohm, 0.1%, 0.5W, Thin Film, Smd; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details