Vishay Intertechnology, Inc. Chip Resistor - Surface Mount PEP0805Y1503BNTA

Description
150 kOhms ±0.1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
150 kOhms ±0.1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 716-PEP0805Y1503BNTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-PEP0805Y1503BNTATR-ND
Chip Resistor - Surface Mount 716-PEP0805Y1503BNTATR-ND
150 kOhms ±0.1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

150 kOhms ±0.1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Res, 150Kohm, 0.1%, 0.5W, Thin Film, Smd; Resistance Vishay - 83AJ0656 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150Kohm, 0.1%, 0.5W, Thin Film, Smd; Resistance Vishay
83AJ0656
Res, 150Kohm, 0.1%, 0.5W, Thin Film, Smd; Resistance Vishay 83AJ0656
RES, 150KOHM, 0.1%, 0.5W, THIN FILM, SMD; Resistance:150kohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 150KOHM, 0.1%, 0.5W, THIN FILM, SMD; Resistance:150kohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 150Kohm, 0.1%, 0.5W, Thin Film, Smd; Resistance Vishay - 83AJ0692 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150Kohm, 0.1%, 0.5W, Thin Film, Smd; Resistance Vishay
83AJ0692
Res, 150Kohm, 0.1%, 0.5W, Thin Film, Smd; Resistance Vishay 83AJ0692
RES, 150KOHM, 0.1%, 0.5W, THIN FILM, SMD; Resistance:150kohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 150KOHM, 0.1%, 0.5W, THIN FILM, SMD; Resistance:150kohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-PEP0805Y1503BNTATR-ND 83AJ0656
Product Name Chip Resistor - Surface Mount Res, 150Kohm, 0.1%, 0.5W, Thin Film, Smd; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details