Vishay Intertechnology, Inc. Surface Mount Resistors PEP0805Y1502BNTA

Description
Vishay PEP0805Y1502BNTA
Request a Quote Datasheet
Description
Vishay PEP0805Y1502BNTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2391489P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2391489P
Surface Mount Resistors 2391489P
Vishay PEP0805Y1502BNTA

Vishay PEP0805Y1502BNTA

Supplier's Site
Surface Mount Resistors - 2391488 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2391488
Surface Mount Resistors 2391488
Vishay PEP0805Y1502BNTA

Vishay PEP0805Y1502BNTA

Supplier's Site
Surface Mount Resistors - 2391489 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2391489
Surface Mount Resistors 2391489
Vishay PEP0805Y1502BNTA

Vishay PEP0805Y1502BNTA

Supplier's Site
Chip Resistor - Surface Mount - 716-PEP0805Y1502BNTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-PEP0805Y1502BNTATR-ND
Chip Resistor - Surface Mount 716-PEP0805Y1502BNTATR-ND
15 kOhms ±0.1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

15 kOhms ±0.1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 716-PEP0805Y1502BNTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-PEP0805Y1502BNTACT-ND
Chip Resistor - Surface Mount 716-PEP0805Y1502BNTACT-ND
15 kOhms ±0.1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

15 kOhms ±0.1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Res, 15Kohm, 0.1%, 0.5W, Thin Film, Smd; Resistance Vishay - 83AJ0655 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15Kohm, 0.1%, 0.5W, Thin Film, Smd; Resistance Vishay
83AJ0655
Res, 15Kohm, 0.1%, 0.5W, Thin Film, Smd; Resistance Vishay 83AJ0655
RES, 15KOHM, 0.1%, 0.5W, THIN FILM, SMD; Resistance:15kohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PEP SeriesRoHS Compliant: Yes

RES, 15KOHM, 0.1%, 0.5W, THIN FILM, SMD; Resistance:15kohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PEP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 15Kohm, 0.1%, 0.5W, Thin Film, Smd; Resistance Vishay - 83AJ0691 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15Kohm, 0.1%, 0.5W, Thin Film, Smd; Resistance Vishay
83AJ0691
Res, 15Kohm, 0.1%, 0.5W, Thin Film, Smd; Resistance Vishay 83AJ0691
RES, 15KOHM, 0.1%, 0.5W, THIN FILM, SMD; Resistance:15kohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PEP SeriesRoHS Compliant: Yes

RES, 15KOHM, 0.1%, 0.5W, THIN FILM, SMD; Resistance:15kohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PEP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 2391489P 716-PEP0805Y1502BNTATR-ND 83AJ0655
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Res, 15Kohm, 0.1%, 0.5W, Thin Film, Smd; Resistance Vishay
Technology / Construction Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 15000 ohms 15000 ohms
Power Rating 0.2000 watts 0.5000 watts 0.5000 watts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD8872FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details