Vishay Intertechnology, Inc. Chip Resistor - Surface Mount PEP0805Y1003BNTA

Description
100 kOhms ±0.1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
100 kOhms ±0.1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 716-PEP0805Y1003BNTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-PEP0805Y1003BNTATR-ND
Chip Resistor - Surface Mount 716-PEP0805Y1003BNTATR-ND
100 kOhms ±0.1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

100 kOhms ±0.1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 716-PEP0805Y1003BNTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-PEP0805Y1003BNTACT-ND
Chip Resistor - Surface Mount 716-PEP0805Y1003BNTACT-ND
100 kOhms ±0.1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

100 kOhms ±0.1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Res, 100Kohm, 0.1%, 0.5W, Thin Film; Resistance Vishay - 83AJ0690 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100Kohm, 0.1%, 0.5W, Thin Film; Resistance Vishay
83AJ0690
Res, 100Kohm, 0.1%, 0.5W, Thin Film; Resistance Vishay 83AJ0690
RES, 100KOHM, 0.1%, 0.5W, THIN FILM; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PEP Series RoHS Compliant: Yes

RES, 100KOHM, 0.1%, 0.5W, THIN FILM; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PEP Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100Kohm, 0.1%, 0.5W, Thin Film; Resistance Vishay - 83AJ0654 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100Kohm, 0.1%, 0.5W, Thin Film; Resistance Vishay
83AJ0654
Res, 100Kohm, 0.1%, 0.5W, Thin Film; Resistance Vishay 83AJ0654
RES, 100KOHM, 0.1%, 0.5W, THIN FILM; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PEP Series RoHS Compliant: Yes

RES, 100KOHM, 0.1%, 0.5W, THIN FILM; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PEP Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100Kohm, 0.1%, 0.5W, Thin Film Rohs Compliant Vishay - 29AK3406 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100Kohm, 0.1%, 0.5W, Thin Film Rohs Compliant Vishay
29AK3406
Res, 100Kohm, 0.1%, 0.5W, Thin Film Rohs Compliant Vishay 29AK3406
RES, 100KOHM, 0.1%, 0.5W, THIN FILM ROHS COMPLIANT: YES

RES, 100KOHM, 0.1%, 0.5W, THIN FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 716-PEP0805Y1003BNTATR-ND 83AJ0690 29AK3406
Product Name Chip Resistor - Surface Mount Res, 100Kohm, 0.1%, 0.5W, Thin Film; Resistance Vishay Res, 100Kohm, 0.1%, 0.5W, Thin Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers