Vishay Intertechnology, Inc. Chip Resistor - Surface Mount PEP0805Y1002BNTA

Description
10 kOhms ±0.1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
10 kOhms ±0.1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 716-PEP0805Y1002BNTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-PEP0805Y1002BNTATR-ND
Chip Resistor - Surface Mount 716-PEP0805Y1002BNTATR-ND
10 kOhms ±0.1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

10 kOhms ±0.1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 716-PEP0805Y1002BNTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-PEP0805Y1002BNTACT-ND
Chip Resistor - Surface Mount 716-PEP0805Y1002BNTACT-ND
10 kOhms ±0.1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

10 kOhms ±0.1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Surface Mount Resistors - 2391481 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2391481
Surface Mount Resistors 2391481
Thin Film 0805 ±10ppm/°C 10K ±0.1%

Thin Film 0805 ±10ppm/°C 10K ±0.1%

Supplier's Site
Surface Mount Resistors - 2391482P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2391482P
Surface Mount Resistors 2391482P
Thin Film 0805 ±10ppm/°C 10K ±0.1%

Thin Film 0805 ±10ppm/°C 10K ±0.1%

Supplier's Site
Surface Mount Resistors - 2391482 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2391482
Surface Mount Resistors 2391482
Thin Film 0805 ±10ppm/°C 10K ±0.1%

Thin Film 0805 ±10ppm/°C 10K ±0.1%

Supplier's Site
Res, 10Kohm, 0.1%, 0.5W, Thin Film, Smd; Resistance Vishay - 83AJ0652 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10Kohm, 0.1%, 0.5W, Thin Film, Smd; Resistance Vishay
83AJ0652
Res, 10Kohm, 0.1%, 0.5W, Thin Film, Smd; Resistance Vishay 83AJ0652
RES, 10KOHM, 0.1%, 0.5W, THIN FILM, SMD; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PEP SeriesRoHS Compliant: Yes

RES, 10KOHM, 0.1%, 0.5W, THIN FILM, SMD; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PEP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10Kohm, 0.1%, 0.5W, Thin Film, Smd; Resistance Vishay - 83AJ0688 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10Kohm, 0.1%, 0.5W, Thin Film, Smd; Resistance Vishay
83AJ0688
Res, 10Kohm, 0.1%, 0.5W, Thin Film, Smd; Resistance Vishay 83AJ0688
RES, 10KOHM, 0.1%, 0.5W, THIN FILM, SMD; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PEP SeriesRoHS Compliant: Yes

RES, 10KOHM, 0.1%, 0.5W, THIN FILM, SMD; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PEP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 716-PEP0805Y1002BNTATR-ND 2391481 83AJ0652
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Res, 10Kohm, 0.1%, 0.5W, Thin Film, Smd; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Adjustable Resistors - 1445503 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details