Vishay Intertechnology, Inc. Chip Resistor - Surface Mount PEP0805Y1000BGTA

Description
100 Ohms ±0.1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
100 Ohms ±0.1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 716-PEP0805Y1000BGTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-PEP0805Y1000BGTACT-ND
Chip Resistor - Surface Mount 716-PEP0805Y1000BGTACT-ND
100 Ohms ±0.1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

100 Ohms ±0.1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 716-PEP0805Y1000BGTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-PEP0805Y1000BGTATR-ND
Chip Resistor - Surface Mount 716-PEP0805Y1000BGTATR-ND
100 Ohms ±0.1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

100 Ohms ±0.1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - PEP0805Y1000BGTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
PEP0805Y1000BGTA
Chip Resistor - Surface Mount PEP0805Y1000BGTA
PEP0805 10PPM/C 100R 0.1% G TA

PEP0805 10PPM/C 100R 0.1% G TA

Supplier's Site Datasheet
Res, 100 Ohm, 0.1%, 0.5W, Thin Film; Resistance Vishay - 83AJ0685 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100 Ohm, 0.1%, 0.5W, Thin Film; Resistance Vishay
83AJ0685
Res, 100 Ohm, 0.1%, 0.5W, Thin Film; Resistance Vishay 83AJ0685
RES, 100 OHM, 0.1%, 0.5W, THIN FILM; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PEP Series RoHS Compliant: Yes

RES, 100 OHM, 0.1%, 0.5W, THIN FILM; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PEP Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100 Ohm, 0.1%, 0.5W, Thin Film; Resistance Vishay - 83AJ0649 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100 Ohm, 0.1%, 0.5W, Thin Film; Resistance Vishay
83AJ0649
Res, 100 Ohm, 0.1%, 0.5W, Thin Film; Resistance Vishay 83AJ0649
RES, 100 OHM, 0.1%, 0.5W, THIN FILM; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PEP Series RoHS Compliant: Yes

RES, 100 OHM, 0.1%, 0.5W, THIN FILM; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PEP Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 716-PEP0805Y1000BGTACT-ND PEP0805Y1000BGTA 83AJ0685
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 100 Ohm, 0.1%, 0.5W, Thin Film; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2434FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details