Vishay Intertechnology, Inc. Chip Resistor - Surface Mount PEP0603Y2002WNTA

Description
20 kOhms ±0.05% 0.32W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
20 kOhms ±0.05% 0.32W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 716-PEP0603Y2002WNTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-PEP0603Y2002WNTATR-ND
Chip Resistor - Surface Mount 716-PEP0603Y2002WNTATR-ND
20 kOhms ±0.05% 0.32W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

20 kOhms ±0.05% 0.32W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 716-PEP0603Y2002WNTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-PEP0603Y2002WNTACT-ND
Chip Resistor - Surface Mount 716-PEP0603Y2002WNTACT-ND
20 kOhms ±0.05% 0.32W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

20 kOhms ±0.05% 0.32W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - PEP0603Y2002WNTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
PEP0603Y2002WNTA
Chip Resistor - Surface Mount PEP0603Y2002WNTA
PEP0603 10PPM/C 20K 0.05% N TA

PEP0603 10PPM/C 20K 0.05% N TA

Supplier's Site Datasheet
Res, 20Kohm, 0.05%, 0.32W, Thin Film; Resistance Vishay - 83AJ0648 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20Kohm, 0.05%, 0.32W, Thin Film; Resistance Vishay
83AJ0648
Res, 20Kohm, 0.05%, 0.32W, Thin Film; Resistance Vishay 83AJ0648
RES, 20KOHM, 0.05%, 0.32W, THIN FILM; Resistance:20kohm; Resistance Tolerance:± 0.05%; Power Rating:320mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PEP Series RoHS Compliant: Yes

RES, 20KOHM, 0.05%, 0.32W, THIN FILM; Resistance:20kohm; Resistance Tolerance:± 0.05%; Power Rating:320mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PEP Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 20Kohm, 0.05%, 0.32W, Thin Film; Resistance Vishay - 83AJ0684 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20Kohm, 0.05%, 0.32W, Thin Film; Resistance Vishay
83AJ0684
Res, 20Kohm, 0.05%, 0.32W, Thin Film; Resistance Vishay 83AJ0684
RES, 20KOHM, 0.05%, 0.32W, THIN FILM; Resistance:20kohm; Resistance Tolerance:± 0.05%; Power Rating:320mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PEP Series RoHS Compliant: Yes

RES, 20KOHM, 0.05%, 0.32W, THIN FILM; Resistance:20kohm; Resistance Tolerance:± 0.05%; Power Rating:320mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PEP Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 20Kohm, 0.05%, 0.32W, Thin Film Rohs Compliant Vishay - 29AK3400 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20Kohm, 0.05%, 0.32W, Thin Film Rohs Compliant Vishay
29AK3400
Res, 20Kohm, 0.05%, 0.32W, Thin Film Rohs Compliant Vishay 29AK3400
RES, 20KOHM, 0.05%, 0.32W, THIN FILM ROHS COMPLIANT: YES

RES, 20KOHM, 0.05%, 0.32W, THIN FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors Resistors
Product Number 716-PEP0603Y2002WNTATR-ND PEP0603Y2002WNTA 83AJ0648 29AK3400
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 20Kohm, 0.05%, 0.32W, Thin Film; Resistance Vishay Res, 20Kohm, 0.05%, 0.32W, Thin Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 0.0500 +/- % 0.0500 +/- % 0.0500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614885-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 390000 ohms
View Details
2 suppliers