Vishay Intertechnology, Inc. Chip Resistor - Surface Mount PEP0603Y1502WNTA

Description
15 kOhms ±0.05% 0.32W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
15 kOhms ±0.05% 0.32W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 716-PEP0603Y1502WNTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-PEP0603Y1502WNTACT-ND
Chip Resistor - Surface Mount 716-PEP0603Y1502WNTACT-ND
15 kOhms ±0.05% 0.32W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

15 kOhms ±0.05% 0.32W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 716-PEP0603Y1502WNTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-PEP0603Y1502WNTATR-ND
Chip Resistor - Surface Mount 716-PEP0603Y1502WNTATR-ND
15 kOhms ±0.05% 0.32W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

15 kOhms ±0.05% 0.32W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Res, 15Kohm, 0.05%, 0.32W, Thin Film; Resistance Vishay - 83AJ0683 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15Kohm, 0.05%, 0.32W, Thin Film; Resistance Vishay
83AJ0683
Res, 15Kohm, 0.05%, 0.32W, Thin Film; Resistance Vishay 83AJ0683
RES, 15KOHM, 0.05%, 0.32W, THIN FILM; Resistance:15kohm; Resistance Tolerance:± 0.05%; Power Rating:320mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PEP Series RoHS Compliant: Yes

RES, 15KOHM, 0.05%, 0.32W, THIN FILM; Resistance:15kohm; Resistance Tolerance:± 0.05%; Power Rating:320mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PEP Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 15Kohm, 0.05%, 0.32W, Thin Film; Resistance Vishay - 83AJ0647 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15Kohm, 0.05%, 0.32W, Thin Film; Resistance Vishay
83AJ0647
Res, 15Kohm, 0.05%, 0.32W, Thin Film; Resistance Vishay 83AJ0647
RES, 15KOHM, 0.05%, 0.32W, THIN FILM; Resistance:15kohm; Resistance Tolerance:± 0.05%; Power Rating:320mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PEP Series RoHS Compliant: Yes

RES, 15KOHM, 0.05%, 0.32W, THIN FILM; Resistance:15kohm; Resistance Tolerance:± 0.05%; Power Rating:320mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PEP Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-PEP0603Y1502WNTACT-ND 83AJ0683
Product Name Chip Resistor - Surface Mount Res, 15Kohm, 0.05%, 0.32W, Thin Film; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 0.0500 +/- % 0.0500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 2567525 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0016 ohms
View Details