Vishay Intertechnology, Inc. Chip Resistor - Surface Mount PEP0603Y1003BGTA

Description
100 kOhms ±0.1% 0.32W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
100 kOhms ±0.1% 0.32W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 716-PEP0603Y1003BGTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-PEP0603Y1003BGTACT-ND
Chip Resistor - Surface Mount 716-PEP0603Y1003BGTACT-ND
100 kOhms ±0.1% 0.32W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

100 kOhms ±0.1% 0.32W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 716-PEP0603Y1003BGTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-PEP0603Y1003BGTATR-ND
Chip Resistor - Surface Mount 716-PEP0603Y1003BGTATR-ND
100 kOhms ±0.1% 0.32W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

100 kOhms ±0.1% 0.32W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Surface Mount Resistors - 2391466 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2391466
Surface Mount Resistors 2391466
Vishay PEP0603Y1003BGTA

Vishay PEP0603Y1003BGTA

Supplier's Site
Surface Mount Resistors - 2391467P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2391467P
Surface Mount Resistors 2391467P
Vishay PEP0603Y1003BGTA

Vishay PEP0603Y1003BGTA

Supplier's Site
Surface Mount Resistors - 2391467 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2391467
Surface Mount Resistors 2391467
Vishay PEP0603Y1003BGTA

Vishay PEP0603Y1003BGTA

Supplier's Site
Res, 100Kohm, 0.1%, 0.32W, Thin Film; Resistance Vishay - 83AJ0645 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100Kohm, 0.1%, 0.32W, Thin Film; Resistance Vishay
83AJ0645
Res, 100Kohm, 0.1%, 0.32W, Thin Film; Resistance Vishay 83AJ0645
RES, 100KOHM, 0.1%, 0.32W, THIN FILM; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:320mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PEP Series RoHS Compliant: Yes

RES, 100KOHM, 0.1%, 0.32W, THIN FILM; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:320mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PEP Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100Kohm, 0.1%, 0.32W, Thin Film; Resistance Vishay - 83AJ0681 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100Kohm, 0.1%, 0.32W, Thin Film; Resistance Vishay
83AJ0681
Res, 100Kohm, 0.1%, 0.32W, Thin Film; Resistance Vishay 83AJ0681
RES, 100KOHM, 0.1%, 0.32W, THIN FILM; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:320mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PEP Series RoHS Compliant: Yes

RES, 100KOHM, 0.1%, 0.32W, THIN FILM; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:320mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PEP Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 716-PEP0603Y1003BGTACT-ND 2391466 83AJ0645
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Res, 100Kohm, 0.1%, 0.32W, Thin Film; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1614895-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9180 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details