Vishay Intertechnology, Inc. Chip Resistor - Surface Mount PEP0603Y1002BNTA

Description
10 kOhms ±0.1% 0.32W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
10 kOhms ±0.1% 0.32W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 716-PEP0603Y1002BNTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-PEP0603Y1002BNTACT-ND
Chip Resistor - Surface Mount 716-PEP0603Y1002BNTACT-ND
10 kOhms ±0.1% 0.32W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

10 kOhms ±0.1% 0.32W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 716-PEP0603Y1002BNTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-PEP0603Y1002BNTATR-ND
Chip Resistor - Surface Mount 716-PEP0603Y1002BNTATR-ND
10 kOhms ±0.1% 0.32W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

10 kOhms ±0.1% 0.32W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Surface Mount Resistors - 2391464P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2391464P
Surface Mount Resistors 2391464P
Vishay PEP0603Y1002BNTA

Vishay PEP0603Y1002BNTA

Supplier's Site
Surface Mount Resistors - 2391463 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2391463
Surface Mount Resistors 2391463
Vishay PEP0603Y1002BNTA

Vishay PEP0603Y1002BNTA

Supplier's Site
Surface Mount Resistors - 2391464 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2391464
Surface Mount Resistors 2391464
Vishay PEP0603Y1002BNTA

Vishay PEP0603Y1002BNTA

Supplier's Site
Res, 10Kohm, 0.1%, 0.32W, Thin Film, Smd; Resistance Vishay - 83AJ0644 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10Kohm, 0.1%, 0.32W, Thin Film, Smd; Resistance Vishay
83AJ0644
Res, 10Kohm, 0.1%, 0.32W, Thin Film, Smd; Resistance Vishay 83AJ0644
RES, 10KOHM, 0.1%, 0.32W, THIN FILM, SMD; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:320mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, 10KOHM, 0.1%, 0.32W, THIN FILM, SMD; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:320mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10Kohm, 0.1%, 0.32W, Thin Film, Smd; Resistance Vishay - 83AJ0680 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10Kohm, 0.1%, 0.32W, Thin Film, Smd; Resistance Vishay
83AJ0680
Res, 10Kohm, 0.1%, 0.32W, Thin Film, Smd; Resistance Vishay 83AJ0680
RES, 10KOHM, 0.1%, 0.32W, THIN FILM, SMD; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:320mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, 10KOHM, 0.1%, 0.32W, THIN FILM, SMD; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:320mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 716-PEP0603Y1002BNTACT-ND 2391464P 83AJ0644
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Res, 10Kohm, 0.1%, 0.32W, Thin Film, Smd; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers