Vishay Intertechnology, Inc. Surface Mount Resistors PEP0603Y1002BGTA

Description
Vishay PEP0603Y1002BGTA
Request a Quote
Description
Vishay PEP0603Y1002BGTA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay 10Kohm Thin Film SMD Resistor (part number 83AJ0643) features a resistance tolerance of ±0.1% and a power rating of 0.32W. It is designed for high precision applications, offering low noise levels below -35 dB and a voltage coefficient of less than 0.01 ppm/V. The resistor is constructed using thin film technology on an alumina substrate, ensuring stability and reliability. It operates effectively within a temperature range of -55 °C to +155 °C and is sulfur resistant, making it suitable for various environmental conditions. The resistor is packaged in a 0603 case size and is RoHS compliant, aligning with modern environmental standards. This component is ideal for engineers seeking precision and stability in their electronic designs.

Datasheet Summary
Powered by GS/AI

The Vishay 10Kohm Thin Film SMD Resistor (part number 83AJ0643) features a resistance tolerance of ±0.1% and a power rating of 0.32W. It is designed for high precision applications, offering low noise levels below -35 dB and a voltage coefficient of less than 0.01 ppm/V. The resistor is constructed using thin film technology on an alumina substrate, ensuring stability and reliability. It operates effectively within a temperature range of -55 °C to +155 °C and is sulfur resistant, making it suitable for various environmental conditions. The resistor is packaged in a 0603 case size and is RoHS compliant, aligning with modern environmental standards. This component is ideal for engineers seeking precision and stability in their electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2391462 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2391462
Surface Mount Resistors 2391462
Vishay PEP0603Y1002BGTA

Vishay PEP0603Y1002BGTA

Supplier's Site
Surface Mount Resistors - 2391461 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2391461
Surface Mount Resistors 2391461
Vishay PEP0603Y1002BGTA

Vishay PEP0603Y1002BGTA

Supplier's Site
Surface Mount Resistors - 2391462P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2391462P
Surface Mount Resistors 2391462P
Vishay PEP0603Y1002BGTA

Vishay PEP0603Y1002BGTA

Supplier's Site
Chip Resistor - Surface Mount - 716-PEP0603Y1002BGTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-PEP0603Y1002BGTATR-ND
Chip Resistor - Surface Mount 716-PEP0603Y1002BGTATR-ND
10 kOhms ±0.1% 0.32W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

10 kOhms ±0.1% 0.32W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 716-PEP0603Y1002BGTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-PEP0603Y1002BGTACT-ND
Chip Resistor - Surface Mount 716-PEP0603Y1002BGTACT-ND
10 kOhms ±0.1% 0.32W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

10 kOhms ±0.1% 0.32W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Res, 10Kohm, 0.1%, 0.32W, Thin Film, Smd; Resistance Vishay - 83AJ0643 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10Kohm, 0.1%, 0.32W, Thin Film, Smd; Resistance Vishay
83AJ0643
Res, 10Kohm, 0.1%, 0.32W, Thin Film, Smd; Resistance Vishay 83AJ0643
RES, 10KOHM, 0.1%, 0.32W, THIN FILM, SMD; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:320mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, 10KOHM, 0.1%, 0.32W, THIN FILM, SMD; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:320mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10Kohm, 0.1%, 0.32W, Thin Film, Smd; Resistance Vishay - 83AJ0679 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10Kohm, 0.1%, 0.32W, Thin Film, Smd; Resistance Vishay
83AJ0679
Res, 10Kohm, 0.1%, 0.32W, Thin Film, Smd; Resistance Vishay 83AJ0679
RES, 10KOHM, 0.1%, 0.32W, THIN FILM, SMD; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:320mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, 10KOHM, 0.1%, 0.32W, THIN FILM, SMD; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:320mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 2391462 716-PEP0603Y1002BGTATR-ND 83AJ0643
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Res, 10Kohm, 0.1%, 0.32W, Thin Film, Smd; Resistance Vishay
Technology / Construction Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 10000 ohms 10000 ohms
Power Rating 0.1250 watts 0.3200 watts 0.3200 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1803FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details