Win Source Part Number: 1004720-PEP0603Y1000
Category: Resistors>Chip Resistor - Surface Mount
Series: PEP
Features: Anti-Sulfur
Package: Tape & Reel (TR),Cut Tape (CT)
Height - Seated (Max): 0.025" (0.63mm)
Standard Package: 100
Tolerance: ±0.1%
Temperature Coefficient: ±10ppm/°C
Power (Watts): 0.32W
Composition: Thin Film
Number of Terminations: 2
Resistance: 100 Ohms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.060" L x 0.033" W (1.52mm x 0.85mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Sfernice
Other Names: 716-PEP0603Y1000BNTA
100 Ohms ±0.1% 0.32W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
100 Ohms ±0.1% 0.32W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
PEP0603 10PPM/C 100R 0.1% N TA Product overview: PEP0603Y1000BNTA from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PEP0603Y1000BNTA can be used for catalog matching and distributor lookup.
Thin Film 0603 ±10ppm/°C 100R ±0.1%
Thin Film 0603 ±10ppm/°C 100R ±0.1%
Thin Film 0603 ±10ppm/°C 100R ±0.1%
RES, 100 OHM, 0.1%, 0.32W, THIN FILM; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:320mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PEP Series RoHS Compliant: Yes
RES, 100 OHM, 0.1%, 0.32W, THIN FILM; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:320mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PEP Series RoHS Compliant: Yes
PEP0603 10PPM/C 100R 0.1% N TA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 1004720-PEP0603Y1000BNTA | 716-PEP0603Y1000BNTATR-ND | 52-PEP0603Y1000BNTA | 2391455P | 83AJ0640 | PEP0603Y1000BNTA |
| Product Name | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Resistor | Surface Mount Resistors | Res, 100 Ohm, 0.1%, 0.32W, Thin Film; Resistance Vishay | Chip Resistor - Surface Mount |
| Technology / Construction | MetalFilm; Thin Film (Chip) | Thin Film (Chip) | Thin Film | Thin Film (Chip); Thin Film | Thin Film (Chip) | Thin Film (Chip) |
| Resistance Range | 100 ohms | 100 ohms | 100 ohms | 100 ohms | 100 ohms | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | ||
| Temperature Coefficient | 10 ±ppm/°C | 10 ±ppm/°C | ||||
| Power Rating | 0.3200 watts | 0.3200 watts | 0.1250 watts | 0.3200 watts | 0.3200 watts |