100 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film
100 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film
RES, 100 OHM, 0.1%, 0.125W, THINFILM; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PEP Series RoHS Compliant: Yes
RES, 100 OHM, 0.1%, 0.125W, THINFILM; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PEP Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 716-PEP0402Z1000BGTACT-ND | 83AJ0674 |
| Product Name | Chip Resistor - Surface Mount | Res, 100 Ohm, 0.1%, 0.125W, Thinfilm; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | Precision Resistor |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 | 0402; 0402 [1005 Metric] |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |