Vishay Intertechnology, Inc. Chip Resistor - Surface Mount PEP0402Y5002WGTA

Description
50 kOhms ±0.05% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
50 kOhms ±0.05% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 716-PEP0402Y5002WGTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-PEP0402Y5002WGTATR-ND
Chip Resistor - Surface Mount 716-PEP0402Y5002WGTATR-ND
50 kOhms ±0.05% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

50 kOhms ±0.05% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 716-PEP0402Y5002WGTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-PEP0402Y5002WGTACT-ND
Chip Resistor - Surface Mount 716-PEP0402Y5002WGTACT-ND
50 kOhms ±0.05% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

50 kOhms ±0.05% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Res, 50Kohm, 0.05%, 0.125W, Thin Film; Resistance Vishay - 83AJ0637 - Newark, An Avnet Company
Chicago, IL, United States
Res, 50Kohm, 0.05%, 0.125W, Thin Film; Resistance Vishay
83AJ0637
Res, 50Kohm, 0.05%, 0.125W, Thin Film; Resistance Vishay 83AJ0637
RES, 50KOHM, 0.05%, 0.125W, THIN FILM; Resistance:50kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PEP Series RoHS Compliant: Yes

RES, 50KOHM, 0.05%, 0.125W, THIN FILM; Resistance:50kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PEP Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 50Kohm, 0.05%, 0.125W, Thin Film; Resistance Vishay - 83AJ0673 - Newark, An Avnet Company
Chicago, IL, United States
Res, 50Kohm, 0.05%, 0.125W, Thin Film; Resistance Vishay
83AJ0673
Res, 50Kohm, 0.05%, 0.125W, Thin Film; Resistance Vishay 83AJ0673
RES, 50KOHM, 0.05%, 0.125W, THIN FILM; Resistance:50kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PEP Series RoHS Compliant: Yes

RES, 50KOHM, 0.05%, 0.125W, THIN FILM; Resistance:50kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PEP Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-PEP0402Y5002WGTATR-ND 83AJ0637
Product Name Chip Resistor - Surface Mount Res, 50Kohm, 0.05%, 0.125W, Thin Film; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 0.0500 +/- % 0.0500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
CF Carbon Film -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Resistance Range 1.00E6 to 5.10E6 ohms
Tolerance 2 to 5 +/- %
View Details