Vishay Intertechnology, Inc. Chip Resistor - Surface Mount PEP0402Y1102WNTA

Description
11 kOhms ±0.05% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
11 kOhms ±0.05% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 716-PEP0402Y1102WNTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-PEP0402Y1102WNTATR-ND
Chip Resistor - Surface Mount 716-PEP0402Y1102WNTATR-ND
11 kOhms ±0.05% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

11 kOhms ±0.05% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 716-PEP0402Y1102WNTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-PEP0402Y1102WNTADKR-ND
Chip Resistor - Surface Mount 716-PEP0402Y1102WNTADKR-ND
PEP0402 10PPM/C 11K 0.05% N TA

PEP0402 10PPM/C 11K 0.05% N TA

Buy Now Datasheet
Res, 11Kohm, 0.05%, 0.125W, Thin Film; Resistance Vishay - 83AJ0635 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11Kohm, 0.05%, 0.125W, Thin Film; Resistance Vishay
83AJ0635
Res, 11Kohm, 0.05%, 0.125W, Thin Film; Resistance Vishay 83AJ0635
RES, 11KOHM, 0.05%, 0.125W, THIN FILM; Resistance:11kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PEP Series RoHS Compliant: Yes

RES, 11KOHM, 0.05%, 0.125W, THIN FILM; Resistance:11kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PEP Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 11Kohm, 0.05%, 0.125W, Thin Film; Resistance Vishay - 83AJ0671 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11Kohm, 0.05%, 0.125W, Thin Film; Resistance Vishay
83AJ0671
Res, 11Kohm, 0.05%, 0.125W, Thin Film; Resistance Vishay 83AJ0671
RES, 11KOHM, 0.05%, 0.125W, THIN FILM; Resistance:11kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PEP Series RoHS Compliant: Yes

RES, 11KOHM, 0.05%, 0.125W, THIN FILM; Resistance:11kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PEP Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-PEP0402Y1102WNTATR-ND 83AJ0635
Product Name Chip Resistor - Surface Mount Res, 11Kohm, 0.05%, 0.125W, Thin Film; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 0.0500 +/- % 0.0500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details